The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADS1258IRTCT

Part No ADS1258IRTCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 23.74K/125K 48-VQFN
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
Pricing & Ordering $25.124 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$42.3920
$84.784
3+
$34.7830
$104.349
5+
$33.6960
$168.480
7+
$32.6090
$228.263
8+
$31.5220
$252.176
11+
$28.2610
$310.871
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,070 pieces
MOQ: 2 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 125k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Case / Package 48-VQFN Exposed Pad (7x7)
Win Source Part Number 009280-ADS1258IRTCT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance

Description

The ADS1258IRTCT is a high-performance, multi-channel analog-to-digital converter (ADC) from Texas Instruments, a renowned global semiconductor company. This robust and versatile product is designed to meet the diverse needs of a broad range of applications, including industrial control systems, data acquisition systems, medical equipment, and communication devices. The ADS1258IRTCT features a 24-bit resolution, which enables it to deliver high-precision data conversion. This makes it an excellent choice for applications that require accurate and reliable data conversion. The high resolution also ensures minimal signal loss, which is crucial for maintaining the integrity of the data in applications such as scientific research and medical diagnosis. This ADC also boasts a high data rate of up to 125k samples per second. This high-speed performance makes it suitable for applications that require real-time data conversion, such as process control and monitoring systems. Additionally, the ADS1258IRTCT has a wide input range, which allows it to handle a diverse range of signal levels, thereby enhancing its versatility. One of the key features of the ADS1258IRTCT is its integrated programmable gain amplifier (PGA). This feature allows the ADC to amplify weak signals, thereby improving the signal-to-noise ratio. This is particularly useful in applications such as sensor interfacing, where the signals are often weak. The ADS1258IRTCT also features an onboard oscillator and reference. This eliminates the need for external components, thereby simplifying the design process and reducing the overall system cost. Moreover, this ADC operates on a low power supply voltage, which makes it energy-efficient and suitable for battery-powered applications. Another notable feature of the ADS1258IRTCT is its robust design. It is designed to operate in a wide temperature range, making it suitable for use in harsh environments. Furthermore, it is packaged in a compact QFN (Quad Flat No-Lead) package, which makes it easy to integrate into space-constrained designs. In conclusion, the ADS1258IRTCT from Texas Instruments is a high-performance, versatile, and robust ADC that offers a wide range of features designed to meet the diverse needs of various applications. Its high resolution, high data rate, integrated PGA, onboard oscillator and reference, low power supply voltage, and robust design make it a superior choice for a wide range of data conversion applications.