Search
Filters

ADS6149IRGZT

Part No :
ADS6149IRGZT
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC 14BIT 250MSPS 48-QFN / 1-Channel Single ADC Pipelined 250Msps 14-bit Parallel/LVDS 48-Pin VQFN EP T/R
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
1+
€129.3290
€129.329
2+
€125.1560
€250.313
3+
€112.6410
€337.923
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 077775-ADS6149IRGZT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Family Name ADS6149
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LTC2240IUP-12#PBF;  LTC2240IUP-12#TRPBF;  LTC2209IUP#TRPBF; LTC2209IUP#TR; 
The Texas Instruments ADS6149IRGZT is a 14 bits, S/H-ADC converter, with LVDS - Parallel, Parallel data interface, using Differential inputs.The ADS6149IRGZT uses a 3 V to 3.6 V analog supply and a 1.7 V to 1.9 V digital supply.The device is capable of sample rates of up to 250M. It is houesed in an 48-VQFN (7x7) package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 077775-ADS6149IRGZT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Family Name ADS6149
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LTC2240IUP-12#PBF;  LTC2240IUP-12#TRPBF;  LTC2209IUP#TRPBF; LTC2209IUP#TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS6149IRGZT
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
ADS6149IRGZT Price

ADS6149IRGZT Datasheet
ADS6149IRGZT Application

ADS6149IRGZT Replacement
ADS6149IRGZT Pdf

ADS6149IRGZT Pinout
ADS6149IRGZT Image

ADS6149IRGZT Picture
ADS6149IRGZT In Stock

ADS6149IRGZT Distributor
ADS6149IRGZT Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC TXRX 5V RS232 ADV LOPWR28SOIC
139
PHOTORELAY MOSFET OUT 4-SOP
20
CAP ALUM 820UF 20% 315V SNAP / Cap Aluminum Lytic 820uF 315V 20% (35 X 40mm) Snap-In 10mm 0.202 Ohm 2000mA 2000h 105°C
1
50MHz, Selectable, Four Channel Video Operational Amplifier
3
QUAD DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS
590
IC REG BCK BST INV ADJ 1.5A 8SON
103
IC AMP AUD DGTL 10W 48HTQFP
247

Top Sellers