Search
Filters

ADS774KP

Part No : ADS774KP
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC 12-BIT 117KHZ SMPL A/D 28-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 46 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 12
Sampling Rate 125k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -16.5 V to 5.5
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PDIP
Win Source Part Number 009307-ADS774KP
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The Texas Instruments ADS774KP is a 12 bits, S/H-ADC converter, with Parallel data interface, using Single Ended inputs.The ADS774KP uses a 5V, -16.5 V to 5.5 analog supply and a 5V digital supply.The device is capable of sample rates of up to 125k. It is houesed in an 28-PDIP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 12
Sampling Rate 125k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -16.5 V to 5.5
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PDIP
Win Source Part Number 009307-ADS774KP
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS774KP
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
ADS774KP Price

ADS774KP Datasheet
ADS774KP Application

ADS774KP Replacement
ADS774KP Pdf

ADS774KP Pinout
ADS774KP Image

ADS774KP Picture
ADS774KP In Stock

ADS774KP Distributor
ADS774KP Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
HCMOS MICROCONTROLLER UNIT
476
10-Bit, 170/200/250 MSPS 1.8 V A/D Converter | IC ADC 10BIT PIPELINED 56LFCSP
258
TRANS PNP 60V 5.7A SOT223
QUAD UART WITH RX/TX FIFO COUNTERS,128-BYTE FIFO
42
SIMPLE SWITCHER™ 0.5A Step-Down Voltage Regulator
186
IC LOAD MGMT SWITCH P-CH 4-WLCSP
350
DIODE GEN PURP 650V 80A TO247-3
28
N-channel SiC power MOSFET
242

Top Sellers