Search
Filters

ADS7822E/250

Part No : ADS7822E/250
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12 BIT 200KHZ 8VSSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 077791-ADS7822E/250
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
The Texas Instruments ADS7822E/250 is a 12 bits, S/H-ADC converter, with SPI data interface, using Pseudo-Differential inputs.The ADS7822E/250 uses a 2.7 V to 3.6 V, 5V analog supply and a 2.7 V to 3.6 V, 5V digital supply.The device is capable of sample rates of up to 200k. It is houesed in an 8-VSSOP package with an operating temperature specified from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 077791-ADS7822E/250
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS7822E/250
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
ADS7822E/250 Price

ADS7822E/250 Datasheet
ADS7822E/250 Application

ADS7822E/250 Replacement
ADS7822E/250 Pdf

ADS7822E/250 Pinout
ADS7822E/250 Image

ADS7822E/250 Picture
ADS7822E/250 In Stock

ADS7822E/250 Distributor
ADS7822E/250 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
Hex inverting buffers
4492
PASSIVATED ASSEMBLED CIRCUIT ELEMENTS
326
TRANS PREBIAS NPN 250MW SOT883
3000
MOSFET P-CH 55V 19A TO-220AB
8882