ADS7822UB/2K5G4

Part No :
ADS7822UB/2K5G4
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC 12 BIT 200KHZ 8-SOIC
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
10+
$5.3350
$53.350
23+
$4.4420
$102.166
35+
$4.3140
$150.990
48+
$4.1860
$200.928
62+
$4.0590
$251.658
82+
$3.6760
$301.432
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 10 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 083051-ADS7822UB/2K5G4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The Texas Instruments ADS7822UB/2K5G4 is a 12 bits, S/H-ADC converter, with SPI data interface, using Pseudo-Differential inputs.The ADS7822UB/2K5G4 uses a 2.7 V to 3.6 V, 5V analog supply and a 2.7 V to 3.6 V, 5V digital supply.The device is capable of sample rates of up to 200k. It is houesed in an 8-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 083051-ADS7822UB/2K5G4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS7822UB/2K5G4
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
ADS7822UB/2K5G4 Price

ADS7822UB/2K5G4 Datasheet
ADS7822UB/2K5G4 Application

ADS7822UB/2K5G4 Replacement
ADS7822UB/2K5G4 Pdf

ADS7822UB/2K5G4 Pinout
ADS7822UB/2K5G4 Image

ADS7822UB/2K5G4 Picture
ADS7822UB/2K5G4 In Stock

ADS7822UB/2K5G4 Distributor
ADS7822UB/2K5G4 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
Dual Operational Amplifier
11300
5-PORT 10/100 MANAGED SWITCH W/
20
+3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
70
DSP Fixed-Point 16bit 160-Pin CSP-BGA Tray
158
CAP TRIMMER 5-20PF 100V SMD
90
DIODE SCHOTTKY 15V 1A DO214BA / Diode Schottky 15V 1A 2-Pin DO-214BA T/R
200

Top Sellers