Search
Filters

ADS7841E/2K5G4

IC 12BIT ADC 4CH SERIAL 16SSOP
Manufacturer: Texas Instruments
rohs
Availability: 1 In Stock
The Texas Instruments ADS7841E/2K5G4 is a 12 bits, MUX-S/H-ADC converter, with SPI data interface, using Single Ended inputs.The ADS7841E/2K5G4 uses a 2.7 V to 3.6 V, 5V analog supply and a 2.7 V to 3.6 V, 5V digital supply.The device is capable of sample rates of up to 200k. It is houesed in an 16-SSOP package with an operating temperature specified from -40°C to 125°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 077794-ADS7841E/2K5G4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 077794-ADS7841E/2K5G4
ADS7841E/2K5G4 Price

ADS7841E/2K5G4 Datasheet
ADS7841E/2K5G4 Application

ADS7841E/2K5G4 Replacement
ADS7841E/2K5G4 Pdf

ADS7841E/2K5G4 Pinout
ADS7841E/2K5G4 Image

ADS7841E/2K5G4 Picture
ADS7841E/2K5G4 In Stock

ADS7841E/2K5G4 Distributor
ADS7841E/2K5G4 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
FIXED IND 6.8UH 4.3A 20 MOHM SMD
850
TVS DIODE 5.5VWM 6CSP
4500
600V 7A a MOS Power Transistor
36523
SURFACE MOUNT ZENER DIODES
5000
IC OPAMP GP 100KHZ 8DIP
2326
IC BUS SWITCH 4BIT 14SOIC
49500