Search
Filters

ADS7886SDBVR

Part No : ADS7886SDBVR
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT 1MSPS SAR SOT23-6
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$2.963
$59.260
40+
$2.507
$100.280
65+
$2.431
$158.015
85+
$2.355
$200.175
110+
$2.279
$250.690
150+
$2.051
$307.650
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 60 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 5.25 V
Digital Supply Voltage 2.35 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 039154-ADS7886SDBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices, Computers & Computer Peripherals, Automotive, Thermal Management
The Texas Instruments ADS7886SDBVR is a 12 bits, S/H-ADC converter, with SPI data interface, using Single Ended inputs.The ADS7886SDBVR uses a 2.35 V to 5.25 V analog supply and a 2.35 V to 5.25 V digital supply.The device is capable of sample rates of up to 1M. It is houesed in an SOT-23-6 package with an operating temperature specified from -40°C to 125°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 5.25 V
Digital Supply Voltage 2.35 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 039154-ADS7886SDBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices, Computers & Computer Peripherals, Automotive, Thermal Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS7886SDBVR
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
ADS7886SDBVR Price

ADS7886SDBVR Datasheet
ADS7886SDBVR Application

ADS7886SDBVR Replacement
ADS7886SDBVR Pdf

ADS7886SDBVR Pinout
ADS7886SDBVR Image

ADS7886SDBVR Picture
ADS7886SDBVR In Stock

ADS7886SDBVR Distributor
ADS7886SDBVR Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.2V 1A 10MLF
739
IC CPLD 64MC 7.5NS 100TQFP
2100
High Accuracy Low IQ, 500 mA anyCAP Adjustable Low Dropout Regulator
226
TOSHIBA Field Effect Transistor Silicon N-Channel MOS Type (U-MOS IV)
2999
16-BIT, 500-KSPS, SERIAL INTERFACE MICROPOWER, MINIATURE, SAR ANALOG-TO-DIGITAL CONVERTER
3
CAP ALUM 22000UF 20% 10V SNAP
1199

Top Sellers