ADS8320EB/250

Part No :
ADS8320EB/250
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC 16BIT UNIPOLAR SER A/D 8VSSOP
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
Unit Price
Ext. Price
3+
$23.1460
$69.438
6+
$19.1940
$115.164
9+
$18.6290
$167.661
12+
$18.0650
$216.780
15+
$17.5000
$262.500
19+
$15.8070
$300.333
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,120 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 009372-ADS8320EB/250
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive

The Texas Instruments ADS8320EB/250 is a 16 bits, S/H-ADC converter, with SPI data interface, using Pseudo-Differential, Single Ended inputs.The ADS8320EB/250 uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 100k. It is houesed in an 8-VSSOP package with an operating temperature specified from -40°C to 85°C.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 009372-ADS8320EB/250
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS8320EB/250
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
ADS8320EB/250 Price

ADS8320EB/250 Datasheet
ADS8320EB/250 Application

ADS8320EB/250 Replacement
ADS8320EB/250 Pdf

ADS8320EB/250 Pinout
ADS8320EB/250 Image

ADS8320EB/250 Picture
ADS8320EB/250 In Stock

ADS8320EB/250 Distributor
ADS8320EB/250 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
Switch Snap Action N.O./N.C. SPDT Roller Lever 1A 125VAC 30VDC 0.56N Thru-Hole PC Pins Bulk
Trans MOSFET P-CH 30V 20A 8-Pin SOIC N Tube / HEXFET Power MOSFET | MOSFET P-CH 30V 20A 8-SOIC
823
PNP EPITAXIAL SILICON TRANSISTOR MICROWAVE AMPLIFIER
860
N-CHANNEL 50A - 600V TO-247 PowerMESH IGBT
11
3.3V Zero Delay Buffer
1530
TRIAC ALTERNISTOR 600V TO220AB
332
FIXED IND 33NH 500MA 550 MOHM
95650

Top Sellers