Search
Filters

ADS8509IDWR

Part No :
ADS8509IDWR
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC 16BIT 250KSPS SRL 20-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
4+
€12.396
€49.584
9+
€10.489
€94.398
14+
€10.171
€142.393
19+
€9.853
€187.211
25+
€9.536
€238.387
35+
€8.582
€300.379
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,939 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 009416-ADS8509IDWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC1609AISW#PBF;  ADS8509IBDWT;  ADS8509IDWT; ADS8509IDWR;  
The Texas Instruments ADS8509IDWR is a 16 bits, S/H-ADC converter, with SPI data interface, using Single Ended inputs.The ADS8509IDWR uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 250k. It is houesed in an 20-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 009416-ADS8509IDWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC1609AISW#PBF;  ADS8509IBDWT;  ADS8509IDWT; ADS8509IDWR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS8509IDWR
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
ADS8509IDWR Price

ADS8509IDWR Datasheet
ADS8509IDWR Application

ADS8509IDWR Replacement
ADS8509IDWR Pdf

ADS8509IDWR Pinout
ADS8509IDWR Image

ADS8509IDWR Picture
ADS8509IDWR In Stock

ADS8509IDWR Distributor
ADS8509IDWR Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 1A SC73
910
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
561
1024x4 High-Speed Static R/W RAM
MOSFET N-CH 500V 28A TO-3PN
60
Integrated 10/100BASE-T/TX/FX 3-Port Switch
32
SENSOR TEMPERATURE I2C 8SOIC
763
MOSFET 2P-CH 60V 2.9A 8-SOIC
759
3386 - 3/8 ” Square Trimpot® Trimming Potentiometer | TRIMMER 20K OHM 0.5W PC PIN SIDE
49

Top Sellers