Search
Filters

ADS8517IBDW

Part No : ADS8517IBDW
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 16BIT 200KSPS 28-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$32.110
$64.220
4+
$27.170
$108.680
6+
$26.347
$158.082
8+
$25.524
$204.192
11+
$24.700
$271.700
14+
$22.230
$311.220
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 105 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 009421-ADS8517IBDW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The Texas Instruments ADS8517IBDW is a 16 bits, S/H-ADC converter, with SPI, Parallel data interface, using Single Ended inputs.The ADS8517IBDW uses a 5V analog supply and a 1.65 V to 5.5 V digital supply.The device is capable of sample rates of up to 200k. It is houesed in an 28-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 009421-ADS8517IBDW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS8517IBDW
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
ADS8517IBDW Price

ADS8517IBDW Datasheet
ADS8517IBDW Application

ADS8517IBDW Replacement
ADS8517IBDW Pdf

ADS8517IBDW Pinout
ADS8517IBDW Image

ADS8517IBDW Picture
ADS8517IBDW In Stock

ADS8517IBDW Distributor
ADS8517IBDW Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
DIODE ZENER 140V 5W T18
800
IC LATCH OCTAL 3-STATE 20-SOIC
115
Microprocessor CORE Voltage Regulator Precision Multi-Phase BUCK PWM Controller for Mobile Applications
Micropower Precision Comparator and Precision Reference
80
IC VREF SHUNT 10V SC70
700
MOSFET N-CH 60V 80A TO-263AB
1
DIODE SCHOTTKY 40V 3A SMAF
Silicon NPN Power Transistors
1