Search
Filters

CS5507-ASZ

IC ADC 16BIT LOW PWR 20-SOIC
Manufacturer: Cirrus Logic Inc.
rohs
Quantity
Price
Ext. Price
3+
€17.420
€52.259
7+
€13.065
€91.457
23+
€11.759
€270.446
Availability: 27 In Stock
This product has a minimum quantity of 3
The Cirrus Logic Inc. CS5507-ASZ is a 16 bits, MUX-ADC converter, with SPI data interface, using Differential inputs.The CS5507-ASZ uses a ±5V analog supply and a 3.15 V to 5.5 V digital supply.The device is capable of sample rates of up to 100. It is houesed in an 20-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 100
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±5V
Digital Supply Voltage 3.15 V to 5.5 V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000272-CS5507-ASZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 100
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±5V
Digital Supply Voltage 3.15 V to 5.5 V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000272-CS5507-ASZ
CS5507-ASZ Price

CS5507-ASZ Datasheet
CS5507-ASZ Application

CS5507-ASZ Replacement
CS5507-ASZ Pdf

CS5507-ASZ Pinout
CS5507-ASZ Image

CS5507-ASZ Picture
CS5507-ASZ In Stock

CS5507-ASZ Distributor
CS5507-ASZ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
8-Megabit 1M x 8/ 512K x 16 CMOS Flash Memory
5
50 KPA ON CHIP TEMPERATURE COMPENSATED CALIBRATED SILICON PRESSURE SENSORS
100
IC REG LDO 1.8V 1.5A 20HTSSOP
2089
IC OP AMP GP 5.5MHZ RRIO 14SOIC
47238