Search
Filters

CS5513-BSZ

Part No : CS5513-BSZ
Manufacturer : Cirrus Logic Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 20BIT INTERNAL OSC 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
11+
€4.273
€47.007
25+
€3.616
€90.408
40+
€3.507
€140.283
55+
€3.397
€186.835
70+
€3.288
€230.145
90+
€2.959
€266.333
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 29,230 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Active
Number of Bits 20
Sampling Rate 53.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 087557-CS5513-BSZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
AD7797BRUZ;  CS5397-KS;  CS5513-BSZR; 
The Cirrus Logic Inc. CS5513-BSZ is a 20 bits, ADC converter, with SPI data interface, using Differential inputs.The CS5513-BSZ uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 53.5. It is houesed in an 8-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Active
Number of Bits 20
Sampling Rate 53.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 087557-CS5513-BSZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
AD7797BRUZ;  CS5397-KS;  CS5513-BSZR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CS5513-BSZ
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
CS5513-BSZ Price

CS5513-BSZ Datasheet
CS5513-BSZ Application

CS5513-BSZ Replacement
CS5513-BSZ Pdf

CS5513-BSZ Pinout
CS5513-BSZ Image

CS5513-BSZ Picture
CS5513-BSZ In Stock

CS5513-BSZ Distributor
CS5513-BSZ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC CPLD 256MC 6.7NS 256BGA
29
EPROM-Based 8-Bit COMS Microcontroller
354
Subminiature, Reflow Soldering Type Photointerrupter
325
TRANS 2PNP 30V 0.1A SOT143
900
HIGH RIPPLE-REJECTION AND SMALL PACKAGE CMOS VOLTAGE REGULATOR
500