Search
Filters

CS5524-ASZ

Part No :
CS5524-ASZ
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC 24BIT 4CH 20SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
5+
€10.268
€51.338
12+
€8.688
€104.258
18+
€8.425
€151.655
24+
€8.161
€195.874
35+
€7.899
€276.448
45+
€7.109
€319.899
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 617
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SSOP
Win Source Part Number 013332-CS5524-ASZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AK5574EN;  AK5554VN;  AK5574VN; 
The Cirrus Logic Inc. CS5524-ASZ is a 24 bits, MUX-ADC converter, with SPI data interface, using Differential inputs.The CS5524-ASZ uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 617. It is houesed in an 24-SSOP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 617
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SSOP
Win Source Part Number 013332-CS5524-ASZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AK5574EN;  AK5554VN;  AK5574VN; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CS5524-ASZ
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
CS5524-ASZ Price

CS5524-ASZ Datasheet
CS5524-ASZ Application

CS5524-ASZ Replacement
CS5524-ASZ Pdf

CS5524-ASZ Pinout
CS5524-ASZ Image

CS5524-ASZ Picture
CS5524-ASZ In Stock

CS5524-ASZ Distributor
CS5524-ASZ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC FLASH 16MBIT 66MHZ 24CBGA / NOR Flash Serial-SPI 3V/3.3V 16M-bit 6ns 24-Pin CBGA
75
DIODE ZENER 800MW SMF DO219
620
DIODE ARRAY SCHOTTKY 150V TO220F
309
ULTRAFASTRECOVERYRECTIFIERSOD123
21500
DIODE ARRAY SBR 40V 15A ITO220AB
165
Low Power, 1 MBd Digital Optocoupler
18
IC FPGA 190 I/O 324CSBGA
30

Top Sellers