Search
Filters

T4820000

Part No : T4820000
Manufacturer : Red Lion Controls
Catalog : Controllers - Process,Temperature
Description : CONTROL TEMP VOLTAGE OUT 85-250V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 296 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Industrial Controls
Manufacturer Red Lion Controls
Status Active
Type Temperature Controller (RTD, Type B, E, J, K, N, R, S, T)
Input Range -200°C to 1820°C, -5 to 56mV
Output Type Voltage (External SSR)
Control Method On/Off, Proportional (PID)
Number Of Characters Per Row 4, 4
Display Type LED - Dual Color Characters
Display Characters - Height 0.401" (10.20mm), 0.299" (7.60mm)
Supply Voltage - Operating 85 to 250VAC
Panel Cutout Dimensions Square - 45.00mm x 45.00mm
Mounting Panel Mount
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating 0°C to 50°C
Weight 0.38 lb (172.37g)
Win Source Part Number 294392-LC257
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Quantity per package 1
The T4820000 is defined as Controllers - Process,Temperature ,included in Industrial Controls,Meters group. The designer and manufactured of T4820000 is Red Lion Controls. It is available in WIN SOURCE Shenzhen warehouse. The storage code of T4820000 is 175818. More detailed data for T4820000, feel free to contact us.
Products specifications
ECAD Module
Categories Industrial Controls
Manufacturer Red Lion Controls
Status Active
Type Temperature Controller (RTD, Type B, E, J, K, N, R, S, T)
Input Range -200°C to 1820°C, -5 to 56mV
Output Type Voltage (External SSR)
Control Method On/Off, Proportional (PID)
Number Of Characters Per Row 4, 4
Display Type LED - Dual Color Characters
Display Characters - Height 0.401" (10.20mm), 0.299" (7.60mm)
Supply Voltage - Operating 85 to 250VAC
Panel Cutout Dimensions Square - 45.00mm x 45.00mm
Mounting Panel Mount
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating 0°C to 50°C
Weight 0.38 lb (172.37g)
Win Source Part Number 294392-LC257
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Quantity per package 1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for T4820000
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
T4820000 Price

T4820000 Datasheet
T4820000 Application

T4820000 Replacement
T4820000 Pdf

T4820000 Pinout
T4820000 Image

T4820000 Picture
T4820000 In Stock

T4820000 Distributor
T4820000 Controllers - Process,Temperature

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5MHZ RRO SOT23-6
56
IC XLATOR QD TTL/NMOS-ECL 20-DIP
50
Switching Diode Array
40
FIXED IND 18UH 1.2A 140 MOHM SMD / Inductor Power Shielded Drum Core 18uH 20% 1KHz Ferrite 1.2A 0.14Ohm DCR T/R
160
Monolithic 12-Bit Quad DAC
IC VID ENCODER NTSC/PAL 48-TQFP
13

Top Sellers