Search
Filters

LTC2205CUK#TRPBF

Part No : LTC2205CUK#TRPBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 16-BIT 65MSPS 48-QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 158 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN (7x7)
Win Source Part Number 303226-LTC2205CUK#TRPBF
The Linear Technology LTC2205CUK#TRPBF is a 16 bits, S/H-ADC converter, with Parallel data interface, using Differential inputs.The LTC2205CUK#TRPBF uses a 3.135 V to 3.465 V analog supply and a 3.135 V to 3.465 V digital supply.The device is capable of sample rates of up to 65M. It is houesed in an 48-QFN (7x7) package with an operating temperature specified from 0°C to 70°C.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN (7x7)
Win Source Part Number 303226-LTC2205CUK#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2205CUK#TRPBF
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
LTC2205CUK#TRPBF Price

LTC2205CUK#TRPBF Datasheet
LTC2205CUK#TRPBF Application

LTC2205CUK#TRPBF Replacement
LTC2205CUK#TRPBF Pdf

LTC2205CUK#TRPBF Pinout
LTC2205CUK#TRPBF Image

LTC2205CUK#TRPBF Picture
LTC2205CUK#TRPBF In Stock

LTC2205CUK#TRPBF Distributor
LTC2205CUK#TRPBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
CONN MOD JACK 8P8C R/A SHIELDED
40
IC FPGA 176 I/O 256FBGA
1
IC MCU 32BIT 1MB FLASH 72WLCSP
2
TOSHIBA Zenzer Diode Silicon Epitaxial Planar Type
3600
IC SUPERVISOR PB 4.39V SOT23-5
1107