Search
Filters

LTC2233CUK#PBF

IC ADC 10BIT 80MSPS SAMPLE 48QFN
Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 526 In Stock
The Linear Technology LTC2233CUK#PBF is a 10 bits, S/H-ADC converter, with Parallel data interface, using Differential, Single Ended inputs.The LTC2233CUK#PBF uses a 3.1 V to 3.5 V analog supply and a 3.1 V to 3.5 V digital supply.The device is capable of sample rates of up to 80M. It is houesed in an 48-QFN (7x7) package with an operating temperature specified from 0°C to 70°C.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 133071-LTC2233CUK#PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 133071-LTC2233CUK#PBF
LTC2233CUK#PBF Price

LTC2233CUK#PBF Datasheet
LTC2233CUK#PBF Application

LTC2233CUK#PBF Replacement
LTC2233CUK#PBF Pdf

LTC2233CUK#PBF Pinout
LTC2233CUK#PBF Image

LTC2233CUK#PBF Picture
LTC2233CUK#PBF In Stock

LTC2233CUK#PBF Distributor
LTC2233CUK#PBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
1.0 AMPS. ULTRA FAST RECTIFIERS
7310
MIXED SIGNAL MICROCONTROLLER
22
IC REG LDO 2.5V 0.3A SOT23
10300
NPN SILICON SIGNAL TRANSISTORS
56
IC GATE DVR LOW DUAL 2A HS 8SOIC
55
MOSFET N-CH 60V 1.1A TO92-3
7644