Search
Filters

LTC2234IUK#TRPBF

Part No : LTC2234IUK#TRPBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 10BIT 135MSPS SAMPL 48QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 242 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 135M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-QFN (7x7)
Win Source Part Number 137542-LTC2234IUK#TRPBF
The Linear Technology LTC2234IUK#TRPBF is a 10 bits, S/H-ADC converter, with Parallel data interface, using Differential, Single Ended inputs.The LTC2234IUK#TRPBF uses a 3.1 V to 3.5 V analog supply and a 3.1 V to 3.5 V digital supply.The device is capable of sample rates of up to 135M. It is houesed in an 48-QFN (7x7) package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 135M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-QFN (7x7)
Win Source Part Number 137542-LTC2234IUK#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2234IUK#TRPBF
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
LTC2234IUK#TRPBF Price

LTC2234IUK#TRPBF Datasheet
LTC2234IUK#TRPBF Application

LTC2234IUK#TRPBF Replacement
LTC2234IUK#TRPBF Pdf

LTC2234IUK#TRPBF Pinout
LTC2234IUK#TRPBF Image

LTC2234IUK#TRPBF Picture
LTC2234IUK#TRPBF In Stock

LTC2234IUK#TRPBF Distributor
LTC2234IUK#TRPBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
3A LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
IC OPAMP DP 1.1MHZ 1A 16SOIC
910
2M x 16Bit x 4 Banks Double Data Rate Synchronous DRAM
22
2-megabit 2.7-volt Only DataFlash
1
Power MOSFET
1000
Silicon PNP epitaxial planar type Darlington
30

Top Sellers