Search
Filters

MAX11614EEE+T

Part No : MAX11614EEE+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC SERIAL 12BIT 8CH 16-QSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 94.4k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 138359-MAX11614EEE+T
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX11614EEE+T is a 12 bits, MUX-S/H-ADC converter, with I2C data interface, using Differential, Single Ended inputs.The MAX11614EEE+T uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 94.4k. It is houesed in an 16-QSOP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 94.4k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 138359-MAX11614EEE+T
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX11614EEE+T
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
MAX11614EEE+T Price

MAX11614EEE+T Datasheet
MAX11614EEE+T Application

MAX11614EEE+T Replacement
MAX11614EEE+T Pdf

MAX11614EEE+T Pinout
MAX11614EEE+T Image

MAX11614EEE+T Picture
MAX11614EEE+T In Stock

MAX11614EEE+T Distributor
MAX11614EEE+T Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
VARISTOR 360V 8KA RADIAL
1550
PNP Epitaxial Planar Silicon Transistor DC / DC Converter Applications
839
High-Current Low-Dropout Regulators
14
LOW DROP OR-ing POWER SCHOTTKY DIODE | DIODE SCHOTTKY 15V 20A D2PAK
12
IC VREF SHUNT 1.225V SOT23-3L
600
Silicon N-channel power MOSFET
150
MEDIUM POWER SWITCHING USE INSULATED TYPE
1
Field-Programmable System Chip (FPSC) Eight-Channel x 850 Mbits/s Backplane Transceiver
18

Top Sellers