Search
Filters

MAX1240BESA+

IC ADC 12BIT SERIAL 8-SOIC
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 7,506 In Stock
The Maxim Integrated MAX1240BESA+ is a 12 bits, S/H-ADC converter, with SPI data interface, using Single Ended inputs.The MAX1240BESA+ uses a 2.7 V to 3.6 V analog supply and a 2.7 V to 3.6 V digital supply.The device is capable of sample rates of up to 73k. It is houesed in an 8-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 73k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 107625-MAX1240BESA+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 73k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 107625-MAX1240BESA+
MAX1240BESA+ Price

MAX1240BESA+ Datasheet
MAX1240BESA+ Application

MAX1240BESA+ Replacement
MAX1240BESA+ Pdf

MAX1240BESA+ Pinout
MAX1240BESA+ Image

MAX1240BESA+ Picture
MAX1240BESA+ In Stock

MAX1240BESA+ Distributor
MAX1240BESA+ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
DIODE ZENER 10V 1.5W DO214AA
1500
PEEL™ 22CV10A-7/-10/-15/-25 CMOS Programmable Electrically Erasable Logic Device
6181
3-Phase BLDC Motor Driver
8240
Universal LCD driver for low multiplex rates
20688
Dual Fan Controller with 2-Wire Interface
143