Search
Filters

MAX1246BCEE+

Part No : MAX1246BCEE+
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT SERIAL 16-QSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 262 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 133k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-QSOP
Win Source Part Number 137164-MAX1246BCEE+
The Maxim Integrated MAX1246BCEE+ is a 12 bits, MUX-S/H-ADC converter, with SPI data interface, using Differential, Single Ended inputs.The MAX1246BCEE+ uses a 2.7 V to 3.6 V analog supply and a 2.7 V to 3.6 V digital supply.The device is capable of sample rates of up to 133k. It is houesed in an 16-QSOP package with an operating temperature specified from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 133k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-QSOP
Win Source Part Number 137164-MAX1246BCEE+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1246BCEE+
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
MAX1246BCEE+ Price

MAX1246BCEE+ Datasheet
MAX1246BCEE+ Application

MAX1246BCEE+ Replacement
MAX1246BCEE+ Pdf

MAX1246BCEE+ Pinout
MAX1246BCEE+ Image

MAX1246BCEE+ Picture
MAX1246BCEE+ In Stock

MAX1246BCEE+ Distributor
MAX1246BCEE+ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
Integrated Circuit True RMS-to-DC Converter
20
9-BIT LATCH WITH PARITY | IC LATCH 9-BIT W/PARITY 28-PLCC
6
CAP CER 0.33UF 50V Z5U 2-DIP
90
CMOS QUAD BILATERAL SWITCH
31
IC GATE OR 4CH 2-INP 14-TSSOP
100
2.0x1.25mm SMD CHIP LED LAMP
150
TVS DIODE 9VWM 15.4VC DO204AC
742

Top Sellers