Search
Filters

MAX12527ETK+TD

IC ADC 12BIT 65MSPS 68-TQFN
Manufacturer: Maxim Integrated
rohs
Availability: 2,678 In Stock
The Maxim Integrated MAX12527ETK+TD is a 12 bits, S/H-ADC converter, with Parallel data interface, using Differential, Single Ended inputs.The MAX12527ETK+TD uses a 3.15 V to 3.6 V analog supply and a 3.15 V to 3.6 V digital supply.The device is capable of sample rates of up to 65M. It is houesed in an 68-TQFN-EP (10x10) package with an operating temperature specified from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 3.15 V to 3.6 V
Digital Supply Voltage 3.15 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 68-TQFN-EP (10x10)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 207273-MAX12527ETK+TD
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 3.15 V to 3.6 V
Digital Supply Voltage 3.15 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 68-TQFN-EP (10x10)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 207273-MAX12527ETK+TD
MAX12527ETK+TD Price

MAX12527ETK+TD Datasheet
MAX12527ETK+TD Application

MAX12527ETK+TD Replacement
MAX12527ETK+TD Pdf

MAX12527ETK+TD Pinout
MAX12527ETK+TD Image

MAX12527ETK+TD Picture
MAX12527ETK+TD In Stock

MAX12527ETK+TD Distributor
MAX12527ETK+TD Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
5584
1.5 A, 170 kHz, Buck Regulator with Synchronization Capability
3375
Low-Power 8-Channel 16-Bit Analog Front-End for Biopotential Measurements
5000
TRANS PNP 60V 0.5A TO-92
3000