Search
Filters

MAX1312ECM+

Part No : MAX1312ECM+
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT 8CH 456KSPS 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 130130-MAX1312ECM+
Case / Package 48-LQFP/48-TQFP (7x7)
Temperature Range - Operating -40°C to 85°C
Features Simultaneous Sampling
Digital Supply Voltage 2.7 V to 5.25 V
Analog Supply Voltage 5V
Reference Type External, Internal
Number of A/D Converters 1
Configuration MUX-S/H-ADC
Data Interface Parallel
Input Type Single Ended
Number of Inputs 8
Sampling Rate 456k
Number of Bits 12
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits

The Maxim Integrated MAX1312ECM+ is a 12 bits, MUX-S/H-ADC converter, with Parallel data interface, using Single Ended inputs.The MAX1312ECM+ uses a 5V analog supply and a 2.7 V to 5.25 V digital supply.The device is capable of sample rates of up to 456k. It is houesed in an 48-LQFP/48-TQFP (7x7) package with an operating temperature specified from -40°C to 85°C.

Products specifications
ECAD Module
Win Source Part Number 130130-MAX1312ECM+
Case / Package 48-LQFP/48-TQFP (7x7)
Temperature Range - Operating -40°C to 85°C
Features Simultaneous Sampling
Digital Supply Voltage 2.7 V to 5.25 V
Analog Supply Voltage 5V
Reference Type External, Internal
Number of A/D Converters 1
Configuration MUX-S/H-ADC
Data Interface Parallel
Input Type Single Ended
Number of Inputs 8
Sampling Rate 456k
Number of Bits 12
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1312ECM+
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
MAX1312ECM+ Price

MAX1312ECM+ Datasheet
MAX1312ECM+ Application

MAX1312ECM+ Replacement
MAX1312ECM+ Pdf

MAX1312ECM+ Pinout
MAX1312ECM+ Image

MAX1312ECM+ Picture
MAX1312ECM+ In Stock

MAX1312ECM+ Distributor
MAX1312ECM+ Data Acquisition - Analog to Digital Converters(ADC)

Top Sellers