Search
Filters

MAX1312ECM+T

Part No : MAX1312ECM+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT 8CH 456KSPS 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
$18.194
$54.582
7+
$15.395
$107.765
11+
$14.929
$164.219
14+
$14.462
$202.468
20+
$13.996
$279.920
25+
$12.596
$314.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,100 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 456k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 123390-MAX1312ECM+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX1312ECM+T is a 12 bits, MUX-S/H-ADC converter, with Parallel data interface, using Single Ended inputs.The MAX1312ECM+T uses a 5V analog supply and a 2.7 V to 5.25 V digital supply.The device is capable of sample rates of up to 456k. It is houesed in an 48-LQFP/48-TQFP (7x7) package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 456k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 123390-MAX1312ECM+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1312ECM+T
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
MAX1312ECM+T Price

MAX1312ECM+T Datasheet
MAX1312ECM+T Application

MAX1312ECM+T Replacement
MAX1312ECM+T Pdf

MAX1312ECM+T Pinout
MAX1312ECM+T Image

MAX1312ECM+T Picture
MAX1312ECM+T In Stock

MAX1312ECM+T Distributor
MAX1312ECM+T Data Acquisition - Analog to Digital Converters(ADC)

Top Sellers