Search
Filters

MCP3208-CI/P

Part No : MCP3208-CI/P
Manufacturer : Microchip Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT 2.7V 8CH SPI 16DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.944
€58.878
40+
€2.491
€99.651
60+
€2.416
€144.970
85+
€2.340
€198.908
110+
€2.265
€249.147
145+
€2.039
€295.607
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 636 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 038037-MCP3208-CI/P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Test & Measurement, Sensing & Instrumentation, Industrial, Motor Drive & Control, Robotics, Automation & Process Control, Portable Devices, Medical, Automotive
The Microchip Technology MCP3208-CI/P is a 12 bits, MUX-S/H-ADC converter, with SPI data interface, using Pseudo-Differential, Single Ended inputs.The MCP3208-CI/P uses a 2.7 V to 5.5 V analog supply and a 2.7 V to 5.5 V digital supply.The device is capable of sample rates of up to 100k. It is houesed in an 16-PDIP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 038037-MCP3208-CI/P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Test & Measurement, Sensing & Instrumentation, Industrial, Motor Drive & Control, Robotics, Automation & Process Control, Portable Devices, Medical, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP3208-CI/P
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
MCP3208-CI/P Price

MCP3208-CI/P Datasheet
MCP3208-CI/P Application

MCP3208-CI/P Replacement
MCP3208-CI/P Pdf

MCP3208-CI/P Pinout
MCP3208-CI/P Image

MCP3208-CI/P Picture
MCP3208-CI/P In Stock

MCP3208-CI/P Distributor
MCP3208-CI/P Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
512K x 16Bit x 2Banks Synchronous DRAM
1
Crimzon-TM Infrared Microcontrollers ZLP12840 OTP MCU with Learning Amplification | IC MCU 8BIT 64KB OTP 28SSOP
9
IC RCVR HDMI 165MHZ LP 76CSBGA
1263
FERRITE BEAD 22 OHM 0402 1LN
4026
IC MONITOR VOLT QUAD 10-UMAX
60
1-W PROTECT 192B EPROM W/SHA1,SO
686

Top Sellers