Search
Filters

DS1805E-010+TR

Part No : DS1805E-010+TR
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital Potentiometers
Description : IC POT DIG ADDRESS 10K 14-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 862 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 550 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 253687-DS1805E-010+TR
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Maxim Integrated DS1805E-010+TR is available at WIN SOURCE. Please review product page below for detailed information, including DS1805E-010+TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DS1805E-010+TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 550 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 253687-DS1805E-010+TR
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DS1805E-010+TR
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
DS1805E-010+TR Price

DS1805E-010+TR Datasheet
DS1805E-010+TR Application

DS1805E-010+TR Replacement
DS1805E-010+TR Pdf

DS1805E-010+TR Pinout
DS1805E-010+TR Image

DS1805E-010+TR Picture
DS1805E-010+TR In Stock

DS1805E-010+TR Distributor
DS1805E-010+TR Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC OPAMP JFET 3MHZ 8TSSOP
10
IC MUX 2-IN CMOS LOGIC HS 16SOIC
700
Quad UART with 16-byte FIFO and infrared (IrDA) encoder/decoder
51
IC DAC 10BIT QUAD SRL 16-SOIC
256
IC 5DRVR/3RCVR RS232 3V 24-SSOP
309
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
862
LC2MOS 12-Bit DACPORTs
490

Top Sellers