Search
Filters

DS1869S-100

Part No :
DS1869S-100
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
IC RHEOSTAT DALLST 3V 100K 8SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
14+
€3.642
€50.989
35+
€3.082
€107.856
50+
€2.988
€149.409
70+
€2.895
€202.635
90+
€2.801
€252.123
115+
€2.521
€289.930
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 850 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 100k
Supply Voltage - Operating ±2.7 V to 8 V
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 130316-DS1869S-100
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Maxim Integrated DS1869S-100 is available at WIN SOURCE. Please review product page below for detailed information, including DS1869S-100 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DS1869S-100 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 100k
Supply Voltage - Operating ±2.7 V to 8 V
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 130316-DS1869S-100
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DS1869S-100
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
DS1869S-100 Price

DS1869S-100 Datasheet
DS1869S-100 Application

DS1869S-100 Replacement
DS1869S-100 Pdf

DS1869S-100 Pinout
DS1869S-100 Image

DS1869S-100 Picture
DS1869S-100 In Stock

DS1869S-100 Distributor
DS1869S-100 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC MOSFET DRVR 4A DUAL 8SOIC
546
SURFACE MOUNT GENERAL RECTIFIER
3000
4.20mm (.165") Pitch Mini-Fit Jr.™ Header, Single Row, Vertical, with Snap-in Plastic Peg PCB Lock, 3 Circuits, PA Polyamide Nylon 6/6, UL 94V-2, Tin (Sn) Plating, without Drain Holes
151
DIODE SCHOTTKY 30V 2A SOD123W
280
IC QUAD UART 64BYTE FIFO 68-PLCC
30
DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin TSSOP EP Tube / IC REG CTRLR BOOST/SEPIC 24TSSOP
4
3-teminal Filters For signal line ACF series
9680
IC ADC 10BIT SERIAL 8-SOIC
419

Top Sellers