Search
Filters

MAX5436EUB+T

IC POT DGTL 128-TAP 15V 10-UMAX
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Maxim Integrated MAX5436EUB+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX5436EUB+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX5436EUB+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Quantity
Price
Ext. Price
8+
€4.076
€32.611
32+
€3.810
€121.914
87+
€3.526
€306.762
Availability: 7,995 In Stock
This product has a minimum quantity of 8
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 900
Temperature Range - Operating -40°C to 85°C
Case / Package 10-uMAX
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 003113-MAX5436EUB+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 900
Temperature Range - Operating -40°C to 85°C
Case / Package 10-uMAX
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 003113-MAX5436EUB+T
MAX5436EUB+T Price

MAX5436EUB+T Datasheet
MAX5436EUB+T Application

MAX5436EUB+T Replacement
MAX5436EUB+T Pdf

MAX5436EUB+T Pinout
MAX5436EUB+T Image

MAX5436EUB+T Picture
MAX5436EUB+T In Stock

MAX5436EUB+T Distributor
MAX5436EUB+T Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV 2CH OPEN COLL 8SO
2890
IC ADC 12BIT REF/CLOCK 24TSSOP
14
DIODE ZENER 43V 150MW SOD523
68600
Wideband, Fast Settling Op Amp
139
Single 11-bit ADC; serial JESD204A interface
10