Search
Filters

AD5339ARMZ-REEL7

Part No : AD5339ARMZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 12BIT I2C/SRL 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
$6.454
$51.632
19+
$5.461
$103.759
30+
$5.295
$158.850
40+
$5.130
$205.200
55+
$4.965
$273.075
70+
$4.468
$312.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,650 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 37 pct.
Popularity Medium
Win Source Part Number 115634-AD5339ARMZ-REEL7
Case / Package 8-MSOP
Temperature Range - Operating -40°C to 105°C
INL/DNL (LSB) ±2, ±0.2
Digital Supply Voltage 2.5 V to 5.5 V
Analog Supply Voltage 2.5 V to 5.5 V
Reference Type External
Data Interface I2C
Differential Output No
Output Type Voltage - Buffered
Settling Time 10μs
Number of D/A Converters 2
Number of Bits 12
Status Active
Packaging Reel - TR
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
The Analog Devices Inc. AD5339ARMZ-REEL7 is 12 bits I2C digital-to-analog converters (DACs) that operate from a 2.5 V to 5.5 V supply. It comes in 8-MSOP Reel - TR package as External reference. The total unadjusted error is typically ±2, ±0.2 FSR and the settling time is 10μs. The AD5339ARMZ-REEL7 is characterized for operation from -40°C to 105°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 37 pct.
Popularity Medium
Win Source Part Number 115634-AD5339ARMZ-REEL7
Case / Package 8-MSOP
Temperature Range - Operating -40°C to 105°C
INL/DNL (LSB) ±2, ±0.2
Digital Supply Voltage 2.5 V to 5.5 V
Analog Supply Voltage 2.5 V to 5.5 V
Reference Type External
Data Interface I2C
Differential Output No
Output Type Voltage - Buffered
Settling Time 10μs
Number of D/A Converters 2
Number of Bits 12
Status Active
Packaging Reel - TR
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5339ARMZ-REEL7
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
AD5339ARMZ-REEL7 Price

AD5339ARMZ-REEL7 Datasheet
AD5339ARMZ-REEL7 Application

AD5339ARMZ-REEL7 Replacement
AD5339ARMZ-REEL7 Pdf

AD5339ARMZ-REEL7 Pinout
AD5339ARMZ-REEL7 Image

AD5339ARMZ-REEL7 Picture
AD5339ARMZ-REEL7 In Stock

AD5339ARMZ-REEL7 Distributor
AD5339ARMZ-REEL7 Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
LOW VF SCHOTTKY BARRIER RECTIFIER
500
DIODE SCHOTTKY 40V 120MA SOD882
8004
POWER TRANSISTORS(15A,50V,115W) | TRANS NPN 60V 15A TO-3
TRANS PNP 80V 3A TO220AB
7
EMI MITIGATING 2.1X 5 W CLASS D AUDIO AMPLIFIER
228
IC MCU 32BIT 128KB FLASH 176BGA
50

Top Sellers