Search
Filters

AD558JNZ

IC DAC 8BIT V-OUT 16-DIP
Manufacturer: Analog Devices Inc.
rohs
Availability: 1,283 In Stock
The Analog Devices Inc. AD558JNZ is 8 bits Parallel digital-to-analog converters (DACs) that operate from a 4.5 V to 16.5 V supply. It comes in 16-PDIP Tube/Rail package as Internal reference. The total unadjusted error is typically ±0.5 (Max), - FSR and the settling time is 3μs. The AD558JNZ is characterized for operation from 0°C to 70°C.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 4.5 V to 16.5 V
Digital Supply Voltage 4.5 V to 16.5 V
INL/DNL (LSB) ±0.5 (Max), -
Temperature Range - Operating 0°C to 70°C
Case / Package 16-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008011-AD558JNZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 4.5 V to 16.5 V
Digital Supply Voltage 4.5 V to 16.5 V
INL/DNL (LSB) ±0.5 (Max), -
Temperature Range - Operating 0°C to 70°C
Case / Package 16-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008011-AD558JNZ
AD558JNZ Price

AD558JNZ Datasheet
AD558JNZ Application

AD558JNZ Replacement
AD558JNZ Pdf

AD558JNZ Pinout
AD558JNZ Image

AD558JNZ Picture
AD558JNZ In Stock

AD558JNZ Distributor
AD558JNZ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
Proportional-control triac triggering circuit
1
1M-BIT [128K x 8] CMOS EPROM
13207
IC EEPROM 8KBIT 400KHZ 8SOIC
1770
THYRISTOR 58V 100A DO-214
18000
2.1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS Dual SPST Switches
136