Search
Filters

AD8804ARZ

Part No : AD8804ARZ
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 8BIT 12CH W/SD 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,350 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 12
Settling Time 600ns (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 108604-AD8804ARZ
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The Analog Devices Inc. AD8804ARZ is 8 bits SPI digital-to-analog converters (DACs) that operate from a 2.7 V to 5.5 V supply. It comes in 20-SOIC Tube/Rail package as External reference. The total unadjusted error is typically ±0.5, ±0.25 FSR and the settling time is 600ns (Typ). The AD8804ARZ is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 12
Settling Time 600ns (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 108604-AD8804ARZ
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8804ARZ
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
AD8804ARZ Price

AD8804ARZ Datasheet
AD8804ARZ Application

AD8804ARZ Replacement
AD8804ARZ Pdf

AD8804ARZ Pinout
AD8804ARZ Image

AD8804ARZ Picture
AD8804ARZ In Stock

AD8804ARZ Distributor
AD8804ARZ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
IC GATE AND 2CH 4-INP 14-SO
42
DC DC CNVRTR 0.5-5.4V 0.5-5.4V
27
IC MCU 32BIT 512KB FLASH 64LQFP
92
SINGLE BIDIRECTIONAL PROTECTOR
1226
CAP CER 0.5PF 250V C0G/NP0 0603
203
256 Kilobit (32 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
5
IC GATE AND 4CH 2-INP 14TSSOP
119
IC TXRX CAN HALF DUP 20SOIC
9

Top Sellers