Search
Filters

AD9788BSVZ

Part No :
AD9788BSVZ
Manufacturer :
Catalog :
Data Acquisition - Digital to Analog Converters(DAC)
Description :
IC DAC 16BIT 800MSPS 100TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,446 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.7 V to 1.9 V, 3.13 V to 3.47 V
INL/DNL (LSB) ±3.7, ±2.1
Temperature Range - Operating -40°C to 85°C
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 008639-AD9788BSVZ
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The Analog Devices Inc. AD9788BSVZ is 16 bits Parallel digital-to-analog converters (DACs) that operate from a 1.7 V to 1.9 V, 3.13 V to 3.47 V supply. It comes in 100-TQFP-EP (14x14) Tray package as Internal reference. The total unadjusted error is typically ±3.7, ±2.1 FSR and the settling time is 20ns (Typ). The AD9788BSVZ is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.7 V to 1.9 V, 3.13 V to 3.47 V
INL/DNL (LSB) ±3.7, ±2.1
Temperature Range - Operating -40°C to 85°C
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 008639-AD9788BSVZ
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD9788BSVZ
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
AD9788BSVZ Price

AD9788BSVZ Datasheet
AD9788BSVZ Application

AD9788BSVZ Replacement
AD9788BSVZ Pdf

AD9788BSVZ Pinout
AD9788BSVZ Image

AD9788BSVZ Picture
AD9788BSVZ In Stock

AD9788BSVZ Distributor
AD9788BSVZ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
2.4GHz Up/Down Converter
216
IC OPAMP GP 3MHZ RRO 14SO
104
IC POWER SUPPLY CONTROLLER DSO14
DIODE SCHOTTKY 100V 30A TO220AB
599
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVERS/RECEIVERS WITH ±15-kV ESD PROTECTION
119
TRIAC ALTERNISTOR 600V 8A TO252 / TRIAC Diode 600V 8A(RMS) 85A 3-Pin(2+Tab) DPAK T/R
188

Top Sellers