The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DAC0808LCN/NOPB

Part No DAC0808LCN/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC CONVERTER D/A 8BIT 16-DIP
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
Pricing & Ordering $1.850 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
21+
$2.4030
$50.463
51+
$1.9720
$100.572
79+
$1.9100
$150.890
109+
$1.8490
$201.541
140+
$1.7870
$250.180
188+
$1.6020
$301.176
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,770 pieces
MOQ: 21 pcs
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
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 150ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±4.5 V to 18 V
Temperature Range - Operating 0°C to 75°C
Case / Package 16-PDIP
Win Source Part Number 013586-DAC0808LCN/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance

Description

The DAC0808LCN/NOPB is a high-quality digital-to-analog converter (DAC) developed and manufactured by Texas Instruments, a renowned global semiconductor company. This product is designed to convert digital signals into analog signals, a crucial process in many electronic applications. The DAC0808LCN/NOPB is an 8-bit monolithic DAC that offers a full-scale output current settling within 150ns. This makes it one of the fastest and most efficient models available on the market. It uses a double-buffered, three-state binary-coded digital input, which ensures high-speed conversion from digital to analog signals. The input coding to this device is binary, and the output is a current source. One of the key features of this product is its versatility. It can be used in a wide range of applications, including process control, data acquisition systems, closed-loop servo-control, digital signal processing, motor control, robotics, and instrumentation. It's also compatible with all popular microprocessors, making it a flexible choice for many different systems. The DAC0808LCN/NOPB is designed for single power supply operation. It operates on a supply voltage range of 4.5V to 18V, providing a wide operating range for a variety of applications. The device also has low power consumption, which is a significant advantage in today's energy-conscious world. This product is built to last, thanks to Texas Instruments' commitment to quality and reliability. It's designed and tested for optimal performance even in harsh conditions, ensuring it can handle the demands of any application. The DAC0808LCN/NOPB comes in a 20-pin PDIP package, making it compact and easy to integrate into your system. It also has a wide operating temperature range of 0°C to 70°C, making it suitable for use in a variety of environments. In conclusion, the DAC0808LCN/NOPB from Texas Instruments is a high-speed, versatile, and reliable digital-to-analog converter that can be used in a wide range of applications. Its speed, efficiency, and compatibility with all popular microprocessors make it a top choice for professionals in the field of electronics and automation.