The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DAC6311IDCKR

Part No DAC6311IDCKR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10-BIT 1-CH LP SC70-6
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
Pricing & Ordering $1.393 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2610
$52.003
54+
$1.8560
$100.224
84+
$1.7980
$151.032
115+
$1.7400
$200.100
149+
$1.6820
$250.618
199+
$1.5080
$300.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,240 pieces
MOQ: 23 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 12μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Analog Supply Voltage 2 V to 5.5 V
Digital Supply Voltage 2 V to 5.5 V
INL/DNL (LSB) ±0.06, ±0.03
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 134546-DAC6311IDCKR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AD5611BKSZ-500RL7;   DAC6311IDCKTG4;  DAC6311IDCKRG4; 

Description

The DAC6311IDCKR is a high-quality digital-to-analog converter (DAC) manufactured by Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is designed to deliver a highly reliable and efficient performance, making it an ideal choice for a wide range of applications. The DAC6311IDCKR is a single-channel, voltage-output DAC that operates from a single +2.7V to +5.5V power supply. It is equipped with a 10-bit resolution, making it capable of providing precise and accurate conversions. This product is available in a 6-pin SC70 package, making it compact and easy to integrate into various systems. One of the standout features of the DAC6311IDCKR is its low power consumption. This makes it an excellent choice for battery-powered and portable devices. Additionally, it has an internal reference, which eliminates the need for an external reference voltage. This not only simplifies the design but also reduces the overall system cost. The DAC6311IDCKR also features a synchronous update capability. This allows the DAC output to be updated simultaneously, which is particularly useful in applications where timing is critical. The device also includes a power-on reset circuit which ensures that the DAC output powers up at zero-scale and remains there until a valid write to the device takes place. Texas Instruments' DAC6311IDCKR has a wide operating temperature range of -40°C to +105°C, making it suitable for use in harsh environments. It also comes with a rail-to-rail output amplifier, which enables it to swing to either rail and continuously source or sink up to 20mA at the amplifier output. Moreover, the DAC6311IDCKR is designed with a flexible 3-wire serial interface that is compatible with standard SPI, QSPI, Microwire, and digital signal processor (DSP) interfaces. This makes it convenient for use in a wide range of digital systems. In conclusion, the DAC6311IDCKR from Texas Instruments is a versatile, high-performance digital-to-analog converter that offers a host of features designed to enhance its reliability and efficiency. Its combination of low power consumption, high precision, and compact design makes it an excellent choice for a wide range of applications.