Search
Filters

DAC7714UB/1K

Part No : DAC7714UB/1K
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC 12BIT QUAD VOUT SERIAL 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
$23.541
$70.623
6+
$19.920
$119.520
8+
$19.316
$154.528
11+
$18.713
$205.843
14+
$18.109
$253.526
20+
$16.298
$325.960
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 31 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 013692-DAC7714UB/1K
Case / Package 16-SOIC
Temperature Range - Operating -40°C to 85°C
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Digital Supply Voltage 14.25 V to 15.75 V
Analog Supply Voltage ±14.25 V to 15.75 V
Reference Type External
Data Interface SPI
Differential Output No
Output Type Voltage - Buffered
Settling Time 10μs
Number of D/A Converters 4
Number of Bits 12
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments DAC7714UB/1K is 12 bits SPI digital-to-analog converters (DACs) that operate from a 14.25 V to 15.75 V supply. It comes in 16-SOIC Reel - TR package as External reference. The total unadjusted error is typically ±1 (Max), ±1 (Max) FSR and the settling time is 10μs. The DAC7714UB/1K is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 31 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 013692-DAC7714UB/1K
Case / Package 16-SOIC
Temperature Range - Operating -40°C to 85°C
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Digital Supply Voltage 14.25 V to 15.75 V
Analog Supply Voltage ±14.25 V to 15.75 V
Reference Type External
Data Interface SPI
Differential Output No
Output Type Voltage - Buffered
Settling Time 10μs
Number of D/A Converters 4
Number of Bits 12
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DAC7714UB/1K
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
DAC7714UB/1K Price

DAC7714UB/1K Datasheet
DAC7714UB/1K Application

DAC7714UB/1K Replacement
DAC7714UB/1K Pdf

DAC7714UB/1K Pinout
DAC7714UB/1K Image

DAC7714UB/1K Picture
DAC7714UB/1K In Stock

DAC7714UB/1K Distributor
DAC7714UB/1K Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
Standard Rectifier | BRIDGE RECT 1P 800V 40A SOT227B
6
IC OPAMP VFB 200MHZ RRO 14TSSOP
90
A Series 1-4 Pole Rotary Switches
MOSFET N-CH 200V 18A TO-220AB
1253
IC GATE NOR 4CH 2-INP 14-SOIC
36
IC EEPROM 4KBIT 400KHZ 8DIP
32
IC COMP QUAD LOW VOLT 14SOIC
1995
IC XDCP QUAD 256TAP 50K 24-TSSOP
42
Low Powr/2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20SOIC
1

Top Sellers