DAC7715U

Part No :
DAC7715U
Manufacturer :
Catalog :
Data Acquisition - Digital to Analog Converters(DAC)
Description :
IC 12BIT QUAD VOUT SER 16-SOIC
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
Unit Price
Ext. Price
2+
$26.4520
$52.904
5+
$21.9360
$109.680
8+
$21.2910
$170.328
10+
$20.6460
$206.460
13+
$20.0000
$260.000
17+
$18.0650
$307.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,500 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±14.25 V to 15.75 V
Digital Supply Voltage 14.25 V to 15.75 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 013693-DAC7715U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
The Texas Instruments DAC7715U is 12 bits SPI digital-to-analog converters (DACs) that operate from a 14.25 V to 15.75 V supply. It comes in 16-SOIC Tube/Rail package as External reference. The total unadjusted error is typically ±2 (Max), ±1 (Max) FSR and the settling time is 10μs. The DAC7715U is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±14.25 V to 15.75 V
Digital Supply Voltage 14.25 V to 15.75 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 013693-DAC7715U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DAC7715U
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
DAC7715U Price

DAC7715U Datasheet
DAC7715U Application

DAC7715U Replacement
DAC7715U Pdf

DAC7715U Pinout
DAC7715U Image

DAC7715U Picture
DAC7715U In Stock

DAC7715U Distributor
DAC7715U Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
Celeron B830 (2M Cache, 1.80 GHz)
330
100-V, 100-mA Constant On-Time Synchronous Buck Regulator | IC REG BUCK ADJ 100MA 8SOPWR
5000
MCP9804 Temperature and Humidity Sensor Reference Design Board Win 2000 OS
12
DIODE SCHOTTKY 40V 1A POWERDI123
985
TVS DIODE 17VWM 27.6VC DO214AA
129
LOW VOLTAGE OCTAL D-TYPE LATCH WITH 5V TOLERANT INPUTS AND OUTPUTS
212
Rectifier Diode Small Signal Schottky 45V 0.1A 3-Pin USM T/R
313

Top Sellers