Search
Filters

DAC8560IBDGKRG4

Part No :
DAC8560IBDGKRG4
Manufacturer :
Catalog :
Data Acquisition - Digital to Analog Converters(DAC)
Description :
IC DAC 16BIT SER 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 394 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4, ±0.5
Temperature Range - Operating -40°C to 105°C
Case / Package 8-VSSOP
Win Source Part Number 013738-DAC8560IBDGKRG4
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD5660CRMZ-2;  DAC8560IDDGKRG4; DAC8560ICDGKRG4; 
The Texas Instruments DAC8560IBDGKRG4 is 16 bits SPI, DSP digital-to-analog converters (DACs) that operate from a 2.7 V to 5.5 V supply. It comes in 8-VSSOP Reel - TR package as External, Internal reference. The total unadjusted error is typically ±4, ±0.5 FSR and the settling time is 10μs. The DAC8560IBDGKRG4 is characterized for operation from -40°C to 105°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4, ±0.5
Temperature Range - Operating -40°C to 105°C
Case / Package 8-VSSOP
Win Source Part Number 013738-DAC8560IBDGKRG4
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD5660CRMZ-2;  DAC8560IDDGKRG4; DAC8560ICDGKRG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DAC8560IBDGKRG4
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
DAC8560IBDGKRG4 Price

DAC8560IBDGKRG4 Datasheet
DAC8560IBDGKRG4 Application

DAC8560IBDGKRG4 Replacement
DAC8560IBDGKRG4 Pdf

DAC8560IBDGKRG4 Pinout
DAC8560IBDGKRG4 Image

DAC8560IBDGKRG4 Picture
DAC8560IBDGKRG4 In Stock

DAC8560IBDGKRG4 Distributor
DAC8560IBDGKRG4 Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
DIODE ARRAY
20
FLASH MEMORY(54MHz)
70
IC REG LDO 1.5V 0.8A SOT223
800
IC CLOCK BUFFER MUX 2:4 8TSSOP
113
4 Megabit (512K X 8-bit / 256K X 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
109

Top Sellers