Search
Filters

DAC8760IPWPR

IC DAC 16BIT 1CH PROGR 24HTSSOP
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
The Texas Instruments DAC8760IPWPR is 16 bits SPI, DSP digital-to-analog converters (DACs) that operate from a 2.7 V to 5.5 V supply. It comes in 24-HTSSOP Reel - TR package as External, Internal reference. The total unadjusted error is typically -, ±1 (Max) FSR and the settling time is 25μs (Typ). The DAC8760IPWPR is characterized for operation from -40°C to 125°C.
Quantity
Price
Ext. Price
8+
$6.667
$53.336
18+
$5.667
$102.006
67+
$4.500
$301.500
Availability: 10 In Stock
This product has a minimum quantity of 8
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 10 V to 36 V, -18V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 24-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013753-DAC8760IPWPR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 10 V to 36 V, -18V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 24-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013753-DAC8760IPWPR
DAC8760IPWPR Price

DAC8760IPWPR Datasheet
DAC8760IPWPR Application

DAC8760IPWPR Replacement
DAC8760IPWPR Pdf

DAC8760IPWPR Pinout
DAC8760IPWPR Image

DAC8760IPWPR Picture
DAC8760IPWPR In Stock

DAC8760IPWPR Distributor
DAC8760IPWPR Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
EZBuck™ 2A Simple Buck Regulator
490
UltraCMOS® SPDT RF Switch 100.6000 MHz
50
POSITIVE FIXED VOLTAGE REGULATOR
5
Post-Amplifier for Optical Fiber Communication Receiver
2576
TRANS NPN/PNP PREBIAS 0.3W SMT6
63000
64K x 1 Static RAM
1217