Search
Filters

DAC8820IBDBR

Part No : DAC8820IBDBR
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 16BIT MULTIPLYING 28-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 128 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2 (Max), ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 080359-DAC8820IBDBR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The Texas Instruments DAC8820IBDBR is 16 bits Parallel digital-to-analog converters (DACs) that operate from a 2.7 V to 5.5 V supply. It comes in 28-SSOP Reel - TR package as External reference. The total unadjusted error is typically ±2 (Max), ±0.5 FSR and the settling time is 500ns (Typ). The DAC8820IBDBR is characterized for operation from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2 (Max), ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 080359-DAC8820IBDBR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DAC8820IBDBR
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
DAC8820IBDBR Price

DAC8820IBDBR Datasheet
DAC8820IBDBR Application

DAC8820IBDBR Replacement
DAC8820IBDBR Pdf

DAC8820IBDBR Pinout
DAC8820IBDBR Image

DAC8820IBDBR Picture
DAC8820IBDBR In Stock

DAC8820IBDBR Distributor
DAC8820IBDBR Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
RELAY OPTOMOS 100MA DP-NC 8-SMD
83
Quad 2-Input AND Gate with LSTTL Compatible Inputs
52
IC SGL SCHMITT INVERTER DFN1410
500
IC OPAMP GP 10MHZ RRO SOT23-6
257
TAPED POWER TRANSISTOR PACKAGE FOR USE WITH AN AUTOMATIC PLACEMENT MACHINE
78