Search
Filters

MAX505BCNG+

Part No : MAX505BCNG+
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC CMOS QUAD 8BIT R-R 24-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 125014-MAX505BCNG+
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX505BCNG+ is 8 bits Parallel digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 24-PDIP Tube/Rail package as External reference. The total unadjusted error is typically -, ±1 (Max) FSR and the settling time is 6μs (Typ). The MAX505BCNG+ is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 125014-MAX505BCNG+
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX505BCNG+
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
MAX505BCNG+ Price

MAX505BCNG+ Datasheet
MAX505BCNG+ Application

MAX505BCNG+ Replacement
MAX505BCNG+ Pdf

MAX505BCNG+ Pinout
MAX505BCNG+ Image

MAX505BCNG+ Picture
MAX505BCNG+ In Stock

MAX505BCNG+ Distributor
MAX505BCNG+ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
OMNIFET II fully autoprotected Power MOSFET
12
SURFACE MOUNT ZENER DIODE
300
IC ACCELERATR I2C HOTSWAP 16SSOP
5
TRANS NPN 400V 4A DPAK
26
DIODE GEN PURP 75V 215MA SOD123F
4067
IC DAC 10BIT QUAD W/BUFF 16TSSOP
100
IC REG LDO 3V 0.15A SOT23-5
3343

Top Sellers