Search
Filters

MAX5106EEE+T

Part No : MAX5106EEE+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 8BIT QUAD NV 16-QSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 558 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 128429-MAX5106EEE+T
The Maxim Integrated MAX5106EEE+T is 8 bits SPI digital-to-analog converters (DACs) that operate from a 2.7 V to 5.5 V supply. It comes in 16-QSOP Reel - TR package as External reference. The total unadjusted error is typically ±2 (Max), ±1 (Max) FSR and the settling time is 6μs (Typ). The MAX5106EEE+T is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 128429-MAX5106EEE+T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5106EEE+T
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
MAX5106EEE+T Price

MAX5106EEE+T Datasheet
MAX5106EEE+T Application

MAX5106EEE+T Replacement
MAX5106EEE+T Pdf

MAX5106EEE+T Pinout
MAX5106EEE+T Image

MAX5106EEE+T Picture
MAX5106EEE+T In Stock

MAX5106EEE+T Distributor
MAX5106EEE+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
HEX INVERTER
1000
Rail-to-Rail Input/Output, 10 MHz Op Amps
1
IC REG LINEAR 3A 20VQFN / 3-A, High-Accuracy (0.75%), Low-Noise (4.4-uVRMS) LDO Regulator
483
IC OPAMP GP 10MHZ RRO SOT23-5
25
MOSFET P-CH 20V 2.5A TSMT3
499
IC HEADPHONE AMP DAC 25DSBGA
250

Top Sellers