Search
Filters

MAX5253AEAP+

IC DAC 12BIT QUAD 3V 20-SSOP
Manufacturer: Maxim Integrated
rohs
Availability: 2,349 In Stock
The Maxim Integrated MAX5253AEAP+ is 12 bits SPI digital-to-analog converters (DACs) that operate from a 3 V to 3.6 V supply. It comes in 20-SSOP Tube/Rail package as External reference. The total unadjusted error is typically ±0.25, ±1 (Max) FSR and the settling time is 16μs (Typ). The MAX5253AEAP+ is characterized for operation from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
INL/DNL (LSB) ±0.25, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 073701-MAX5253AEAP+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
INL/DNL (LSB) ±0.25, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 073701-MAX5253AEAP+
MAX5253AEAP+ Price

MAX5253AEAP+ Datasheet
MAX5253AEAP+ Application

MAX5253AEAP+ Replacement
MAX5253AEAP+ Pdf

MAX5253AEAP+ Pinout
MAX5253AEAP+ Image

MAX5253AEAP+ Picture
MAX5253AEAP+ In Stock

MAX5253AEAP+ Distributor
MAX5253AEAP+ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
602
MOSFET N-CH 500V 12A TO-220F
301
Silicon Avalanche Diodes - Axial Leaded High Power Automotive Transient Voltage Suppressors
46
IC RHEOSTAT DALLASTAT 50K 8-SOIC
401
RELAY GEN PURPOSE DPST 8A 12V
57
IC OPAMP CHOPPER 200KHZ 8MSOP
3828
IC DAC 12BIT DL SPI I2C TSOT23-8
3350
TVS DIODE 33VWM 53.3VC SMF
6000