Search
Filters

MAX525BEPP+

Part No : MAX525BEPP+
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 12BIT QUAD LP 20-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 12μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ± 1 (Max), 1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 021856-MAX525BEPP+
The Maxim Integrated MAX525BEPP+ is 12 bits SPI digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 20-PDIP Tube/Rail package as External reference. The total unadjusted error is typically ± 1 (Max), 1 (Max) FSR and the settling time is 12μs (Typ). The MAX525BEPP+ is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 12μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ± 1 (Max), 1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 021856-MAX525BEPP+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX525BEPP+
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
MAX525BEPP+ Price

MAX525BEPP+ Datasheet
MAX525BEPP+ Application

MAX525BEPP+ Replacement
MAX525BEPP+ Pdf

MAX525BEPP+ Pinout
MAX525BEPP+ Image

MAX525BEPP+ Picture
MAX525BEPP+ In Stock

MAX525BEPP+ Distributor
MAX525BEPP+ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
TRIMMER 200K OHM 0.1W SMD
8940
DIODE ZENER 6.2V 300MW SOD523
150
MOSFET P-CH 30V TO252
OptiMOS™2 Small-Signal-Transistor
8138
CONN HEADER 2MM 9POS RT ANG TIN
335

Top Sellers