Search
Filters

MAX5307EUE+

Part No :
MAX5307EUE+
Manufacturer :
Catalog :
Data Acquisition - Digital to Analog Converters(DAC)
Description :
IC DAC 12BIT OCT LP SER 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 8
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 140299-MAX5307EUE+
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DAC7558IRHBTG4;  MAX5306EUE+T; MAX5307EUE+;  AD5668SRU-EP-1; 
The Maxim Integrated MAX5307EUE+ is 12 bits SPI, DSP digital-to-analog converters (DACs) that operate from a 2.7 V to 5.5 V supply. It comes in 16-TSSOP Tube/Rail package as External reference. The total unadjusted error is typically ±1, ±1 (Max) FSR and the settling time is 5μs (Typ). The MAX5307EUE+ is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 8
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 140299-MAX5307EUE+
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DAC7558IRHBTG4;  MAX5306EUE+T; MAX5307EUE+;  AD5668SRU-EP-1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5307EUE+
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
MAX5307EUE+ Price

MAX5307EUE+ Datasheet
MAX5307EUE+ Application

MAX5307EUE+ Replacement
MAX5307EUE+ Pdf

MAX5307EUE+ Pinout
MAX5307EUE+ Image

MAX5307EUE+ Picture
MAX5307EUE+ In Stock

MAX5307EUE+ Distributor
MAX5307EUE+ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
Silicon N-Channel MOS FET
1370
SWITCH TOGGLE SPST 15A 125V
18866
FIXED IND 2UH 6.3A 11.7 MOHM SMD
17888
600 W Transient Voltage Suppressor
5234
RELAY TIMER SPDT 5A 24-240V / Time Delay Relay 24 to 240VDC 24 to 240VAC SPDT( ())
4

Top Sellers