Search
Filters

MAX5352BCUA+T

Part No : MAX5352BCUA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 12BIT VOLT OUT SER 8-UMAX
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
6+
€9.254
€55.521
13+
€7.830
€101.792
20+
€7.593
€151.865
30+
€7.355
€220.662
35+
€7.119
€249.147
50+
€6.407
€320.342
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,087 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-uMAX
Win Source Part Number 003081-MAX5352BCUA+T
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX5352BCUA+T is 12 bits SPI digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 8-uMAX Reel - TR package as External reference. The total unadjusted error is typically ±1 (Max), ±1 (Max) FSR and the settling time is 14μs (Typ). The MAX5352BCUA+T is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-uMAX
Win Source Part Number 003081-MAX5352BCUA+T
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5352BCUA+T
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
MAX5352BCUA+T Price

MAX5352BCUA+T Datasheet
MAX5352BCUA+T Application

MAX5352BCUA+T Replacement
MAX5352BCUA+T Pdf

MAX5352BCUA+T Pinout
MAX5352BCUA+T Image

MAX5352BCUA+T Picture
MAX5352BCUA+T In Stock

MAX5352BCUA+T Distributor
MAX5352BCUA+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
STANDARD HIGH-SPEED PAL CIRCUITS
1
IC AMP AUDIO PWR 50W D 32TSSOP
450
IC VREF SHUNT 5V SOT23-3
313
250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar 16-/14-/12-Bit ADC
145
8-BIT, 35 MSPS, LOW-POWER ANALOG-TO-DIGITAL CONVERTER
222
IC MCU 8BIT 8KB FLASH 20UFQFPN
71514
90mΩ, 2A/1.5A/1.1A/0.7A High-Side Power Switches with Flag
5486

Top Sellers