Search
Filters

MAX5441ACUA+T

Part No :
MAX5441ACUA+T
Manufacturer :
Catalog :
Data Acquisition - Digital to Analog Converters(DAC)
Description :
IC DAC 16BIT 5V SERIAL 8-UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 759 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 8-uMAX
Win Source Part Number 003119-MAX5441ACUA+T
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DAC7632VFT;  DAC7632VFRG4; DAC7632VFR;  
The Maxim Integrated MAX5441ACUA+T is 16 bits SPI digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 8-uMAX Reel - TR package as External reference. The total unadjusted error is typically ±0.5, ±0.5 FSR and the settling time is 1μs (Typ). The MAX5441ACUA+T is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 8-uMAX
Win Source Part Number 003119-MAX5441ACUA+T
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DAC7632VFT;  DAC7632VFRG4; DAC7632VFR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5441ACUA+T
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
MAX5441ACUA+T Price

MAX5441ACUA+T Datasheet
MAX5441ACUA+T Application

MAX5441ACUA+T Replacement
MAX5441ACUA+T Pdf

MAX5441ACUA+T Pinout
MAX5441ACUA+T Image

MAX5441ACUA+T Picture
MAX5441ACUA+T In Stock

MAX5441ACUA+T Distributor
MAX5441ACUA+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
Common-Drain Dual N-Channel Enhancement Mode Field Effect Transistor
1006
NPN 25 GHz wideband transistor
2601
RF & MICROWAVE DISCRETE LOW POWER TRANSISTORS
21
IC CPLD 36MC 7.5NS 64VQFP
235
Complete Dual 18-Bit 16 x FS Audio DAC

Top Sellers