Search
Filters

MX7224LCWN+

IC DAC 8BIT W/AMP 18-SOIC
Availability: 704 in stock
Manufacturer: Maxim Integrated
rohs
The Maxim Integrated MX7224LCWN+ is 8 bits Parallel digital-to-analog converters (DACs) that operate from a 14.25 V to 15.75 V supply. It comes in 18-SOIC Tube/Rail package as External reference. The total unadjusted error is typically ±0.5 (Max), ±1 (Max) FSR and the settling time is 8μs. The MX7224LCWN+ is characterized for operation from 0°C to 70°C.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 11.4 V to 16.5 V, -5V
Digital Supply Voltage 14.25 V to 15.75 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 18-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131366-MX7224LCWN+
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
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 11.4 V to 16.5 V, -5V
Digital Supply Voltage 14.25 V to 15.75 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 18-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131366-MX7224LCWN+
MX7224LCWN+ Price

MX7224LCWN+ Datasheet
MX7224LCWN+ Application

MX7224LCWN+ Replacement
MX7224LCWN+ Pdf

MX7224LCWN+ Pinout
MX7224LCWN+ Image

MX7224LCWN+ Picture
MX7224LCWN+ In Stock

MX7224LCWN+ Distributor
MX7224LCWN+ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
Silicon NPN Epitaxial Planar Transistor(Audio Output Driver and TV Velocity-modulation)
3816
TRANS PREBIAS DUAL PNP SSMINI5
24000
BiMOS II 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVERS WITH ACTIVE-DMOS PULL-DOWNS
5615
Ultrahigh-Speed Switching Applications
12001
IC COMP QUAD LPWR L OFF V 14CDIP
2904