Search
Filters

TDA8444T/N4,512

Part No : TDA8444T/N4,512
Manufacturer : NXP
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC OCTUPLE DAC 6BIT 12V 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 676 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 6
Number of D/A Converters 6
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 4.5 V to 13.2 V
Digital Supply Voltage 4.5 V to 13.2 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating -20°C to 70°C
Case / Package 16-SO
Win Source Part Number 131601-TDA8444T/N4,512
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The NXP TDA8444T/N4,512 is 6 bits I2C digital-to-analog converters (DACs) that operate from a 4.5 V to 13.2 V supply. It comes in 16-SO Tube/Rail package as External reference. The total unadjusted error is typically ±0.5 (Max), ±0.5 (Max) FSR and the settling time is . The TDA8444T/N4,512 is characterized for operation from -20°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 6
Number of D/A Converters 6
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 4.5 V to 13.2 V
Digital Supply Voltage 4.5 V to 13.2 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating -20°C to 70°C
Case / Package 16-SO
Win Source Part Number 131601-TDA8444T/N4,512
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TDA8444T/N4,512
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
TDA8444T/N4,512 Price

TDA8444T/N4,512 Datasheet
TDA8444T/N4,512 Application

TDA8444T/N4,512 Replacement
TDA8444T/N4,512 Pdf

TDA8444T/N4,512 Pinout
TDA8444T/N4,512 Image

TDA8444T/N4,512 Picture
TDA8444T/N4,512 In Stock

TDA8444T/N4,512 Distributor
TDA8444T/N4,512 Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
8CH HIGH-VOLTAGE SOURCE DRIVER
21
IC STAND-ALONE CAN CTRLR 28-SOIC
2707
Three quadrant triacs high commutation
1008
IC MPU/RESET CIRC 2.31V SC70-3
47
1.0 AMP. High Efficient Surface Mount Rectifiers
5500
IC D-TYPE POS TRG SNGL 16DIP

Top Sellers