Search
Filters

TLC7524CPWR

IC DAC 8BIT MULTIPLYING 16-TSSOP
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
25+
€1.881
€47.025
65+
€1.411
€91.728
215+
€1.270
€273.029
Availability: 1 In Stock
This product has a minimum quantity of 25
The Texas Instruments TLC7524CPWR is 8 bits Parallel digital-to-analog converters (DACs) that operate from a 5V, 14.5 V to 15.5 V supply. It comes in 16-TSSOP Reel - TR package as External reference. The total unadjusted error is typically ±0.5 (Max), ±2.5 (Max) FSR and the settling time is 100ns. The TLC7524CPWR is characterized for operation from 0°C to 70°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5V, 14.5 V to 15.5 V
Digital Supply Voltage 5V, 14.5 V to 15.5 V
INL/DNL (LSB) ±0.5 (Max), ±2.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 122879-TLC7524CPWR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5V, 14.5 V to 15.5 V
Digital Supply Voltage 5V, 14.5 V to 15.5 V
INL/DNL (LSB) ±0.5 (Max), ±2.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 122879-TLC7524CPWR
TLC7524CPWR Price

TLC7524CPWR Datasheet
TLC7524CPWR Application

TLC7524CPWR Replacement
TLC7524CPWR Pdf

TLC7524CPWR Pinout
TLC7524CPWR Image

TLC7524CPWR Picture
TLC7524CPWR In Stock

TLC7524CPWR Distributor
TLC7524CPWR Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
Surface Mount Automotive Transient Voltage Suppressors
4500
4V to 72V Input LDOs with Boost Preregulator
1000
10-Bit 600 ns A/D Converter with Input Multiplexer and Sample/Hold
449
DIODE SCHOTTKY SOT143-4
12478