Search
Filters

TLV5618AIP

Part No : TLV5618AIP
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : DUAL 12BIT DAC 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 76 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±2, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 139895-TLV5618AIP
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
The Texas Instruments TLV5618AIP is 12 bits SPI digital-to-analog converters (DACs) that operate from a 2.7 V to 3.3 V, 5V supply. It comes in 8-PDIP Tube/Rail package as External reference. The total unadjusted error is typically ±2, ±0.5 FSR and the settling time is 10μs. The TLV5618AIP is characterized for operation from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±2, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 139895-TLV5618AIP
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV5618AIP
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
TLV5618AIP Price

TLV5618AIP Datasheet
TLV5618AIP Application

TLV5618AIP Replacement
TLV5618AIP Pdf

TLV5618AIP Pinout
TLV5618AIP Image

TLV5618AIP Picture
TLV5618AIP In Stock

TLV5618AIP Distributor
TLV5618AIP Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
IC CTRLR SW REG SYNC DDR 16SSOP
127
DIODE AVALANCHE 600V 1A SOD57
29097
CAP ALUM 3000UF 20% 100V SCREW
2427
LINEAR REGULATOR, 2.5VOUT, 0.25A
2400
Low-Power, Low-Drift, +2.5V/+5V/+10V Precision Voltage References
30
DIODE ARRAY SBR 40V 5A ITO220AB
7