Search
Filters

FAD1-09225CBHW11

Part No :
FAD1-09225CBHW11
Manufacturer :
Catalog :
DC Fans
Description :
FAN AXIAL 92.5X25MM 12VDC WIRE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 250 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Fans, Thermal Management
Manufacturer Qualtek
Status Active
Voltage Rating 12VDC
Width 25.00mm
Air Flow 56.1 CFM (1.59m3/min)
Static Pressure 0.146 in H2O (36.4 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 37.5 dB(A)
Power (Watts) 2.88W
RPM 2900 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 to 158°F (-10 to 70°C)
Approvals CE, TUV, UL
Weight 0.203 lb (92.08g)
Current Rating 0.240A
Material - Frame Plastic
Material - Blade Plastic
Win Source Part Number 137394-FAD1-09225CBHW11
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Application Field Used in HVAC
The FAD1-09225CBHW11 is defined as DC Fans ,included in Fans,Thermal Management group. The designer and manufactured of FAD1-09225CBHW11 is Qualtek. It is available in WIN SOURCE Shenzhen warehouse. The storage code of FAD1-09225CBHW11 is 127498. More detailed data for FAD1-09225CBHW11, feel free to contact us.
Products specifications
ECAD Module
Categories Fans, Thermal Management
Manufacturer Qualtek
Status Active
Voltage Rating 12VDC
Width 25.00mm
Air Flow 56.1 CFM (1.59m3/min)
Static Pressure 0.146 in H2O (36.4 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 37.5 dB(A)
Power (Watts) 2.88W
RPM 2900 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 to 158°F (-10 to 70°C)
Approvals CE, TUV, UL
Weight 0.203 lb (92.08g)
Current Rating 0.240A
Material - Frame Plastic
Material - Blade Plastic
Win Source Part Number 137394-FAD1-09225CBHW11
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Application Field Used in HVAC
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FAD1-09225CBHW11
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
FAD1-09225CBHW11 Price

FAD1-09225CBHW11 Datasheet
FAD1-09225CBHW11 Application

FAD1-09225CBHW11 Replacement
FAD1-09225CBHW11 Pdf

FAD1-09225CBHW11 Pinout
FAD1-09225CBHW11 Image

FAD1-09225CBHW11 Picture
FAD1-09225CBHW11 In Stock

FAD1-09225CBHW11 Distributor
FAD1-09225CBHW11 DC Fans

Image
Mfr.Part No
Description
Stock
Board-In Right Angle Crimp Terminal
5
IC LINE RCVR LVDS QUAD 16-SOIC
90
IC COMPARATOR SINGLE SSOP5
364
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
192
IC MCU 8BIT 16KB FLASH 30SSOP
311
IC FLASH 4MBIT 55NS 48TSOP
14

Top Sellers